Proto® Industrial Tools Drive Socket E033111

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 57/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 35 MM SOCKET END SIZE 35 SOCKET END SIZE IN MM WEIGHT 0.75 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 57/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 35 MM SOCKET END SIZE 35 SOCKET END SIZE IN MM WEIGHT 0.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033111 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033111
Drive Socket E033111
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 9/32 INCH OVERALL LENGTH 1 57/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 35 MM SOCKET END SIZE 35 SOCKET END SIZE IN MM WEIGHT 0.75 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 9/32 INCH OVERALL LENGTH
  • 1 57/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 35 MM SOCKET END SIZE
  • 35 SOCKET END SIZE IN MM
  • WEIGHT 0.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033111
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details