Proto® Industrial Tools Drive Socket E033109

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/8 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WEIGHT 0.57 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/8 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WEIGHT 0.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033109 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033109
Drive Socket E033109
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 1/8 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 30 MM SOCKET END SIZE 30 SOCKET END SIZE IN MM WEIGHT 0.57 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 1/8 INCH OVERALL LENGTH
  • 1 21/32 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 30 MM SOCKET END SIZE
  • 30 SOCKET END SIZE IN MM
  • WEIGHT 0.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033109
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Sockets for Theft Prevention Nuts - SKW-8 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 19 mm
View Details
DRIVE SOCKET - LPHTSOC1215168PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details