Proto® Industrial Tools Drive Socket E033106

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WEIGHT 0.49 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WEIGHT 0.49 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033106 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033106
Drive Socket E033106
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/64 INCH OVERALL LENGTH 1 29/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 26 MM SOCKET END SIZE 26 SOCKET END SIZE IN MM WEIGHT 0.49 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/64 INCH OVERALL LENGTH
  • 1 29/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 26 MM SOCKET END SIZE
  • 26 SOCKET END SIZE IN MM
  • WEIGHT 0.49 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033106
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
1/2
Specs
Product Type Individual Socket
View Details
50a/17/6 - Socket set 1/2
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details