Proto® Industrial Tools DRIVE SOCKET SET E032916

Description
12 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (22) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE HANDLE, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM WEIGHT 8.44 LB WITH BLOW MOLDED CASE
Datasheet
Description
12 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (22) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE HANDLE, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM WEIGHT 8.44 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E032916 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E032916
DRIVE SOCKET SET E032916
12 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (22) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE HANDLE, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM WEIGHT 8.44 LB WITH BLOW MOLDED CASE
  • 12 POINT TYPE
  • 27 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (22) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE HANDLE, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM
  • WEIGHT 8.44 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032916
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC121316 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details
Drive Extension - 65722 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Socket Extension
Type Square Drive
View Details
2 suppliers
1-1/8" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22962 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details