Proto® Industrial Tools DRIVE SOCKET SET E032900

Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (17) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT, (1) 1/2 INCH DRIVE HANDLE SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 8.85 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (17) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT, (1) 1/2 INCH DRIVE HANDLE SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 8.85 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E032900 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E032900
DRIVE SOCKET SET E032900
6 POINT TYPE 22 PIECE(S) MOLDED CASE PACKAGING TYPE (17) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT, (1) 1/2 INCH DRIVE HANDLE SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM WEIGHT 8.85 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 22 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (17) 1/2 INCH DRIVE METRIC SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (2) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE UNIVERSAL JOINT, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 24 MM, 27 MM, 30 MM, 32 MM
  • WEIGHT 8.85 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032900
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details
2049 - INHEX sockets - 2151005 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details