E032803 -- RATCHET WRENCH
Proto® Industrial Tools
RATCHET WRENCH
E032803
Description
FLEX HEAD, PEAR HEAD TYPE
FULL POLISH FINISH
17 13/64 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
WITH 72 TOOTH DESIGN
WEIGHT 2.05 LB
Description
FLEX HEAD, PEAR HEAD TYPE
FULL POLISH FINISH
17 13/64 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
WITH 72 TOOTH DESIGN
WEIGHT 2.05 LB
Datasheet
Suppliers
FLEX HEAD, PEAR HEAD TYPE
FULL POLISH FINISH
17 13/64 INCH OVERALL LENGTH
1/2 INCH DRIVE SIZE
1/2 DRIVE SIZE - FRACTIONAL
PROTO[R] BRAND
WITH 72 TOOTH DESIGN
WEIGHT 2.05 LB
- FLEX HEAD, PEAR HEAD TYPE
- FULL POLISH FINISH
- 17 13/64 INCH OVERALL LENGTH
- 1/2 INCH DRIVE SIZE
- 1/2 DRIVE SIZE - FRACTIONAL
- PROTO[R] BRAND
- WITH 72 TOOTH DESIGN
- WEIGHT 2.05 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E032803 |
|
Product Name
|
RATCHET WRENCH |
|
Drive Size
|
0.5000 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0280 inch (0.7112 mm)
View Details
Kuriyama of America, Inc.
Drive Size
1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight
1.08 lbs (0.4898 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details