Proto® Industrial Tools RATCHET WRENCH E032802

Description
ROUND HEAD TYPE FULL POLISH FINISH 12 3/64 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 1.41 LB
Datasheet
Description
ROUND HEAD TYPE FULL POLISH FINISH 12 3/64 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 1.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - E032802 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
E032802
RATCHET WRENCH E032802
ROUND HEAD TYPE FULL POLISH FINISH 12 3/64 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 1.41 LB
  • ROUND HEAD TYPE
  • FULL POLISH FINISH
  • 12 3/64 INCH OVERALL LENGTH
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • WITH 72 TOOTH DESIGN
  • WEIGHT 1.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E032802
Product Name RATCHET WRENCH
Drive Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details