Proto® Industrial Tools Drive Socket E032612

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 1 19/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.75 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 1 19/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.75 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E032612 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E032612
Drive Socket E032612
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 7/64 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/16 SOCKET END SIZE - FRACTIONAL 1 1/16 INCH SOCKET END SIZE SOCKET DESIGNATION DEEP NUT DEPTH 1 19/64 INCH BOLT CLEARANCE DEPTH 2 13/64 INCH WEIGHT 0.75 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 7/64 INCH OVERALL LENGTH
  • 1 13/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 1/16 SOCKET END SIZE - FRACTIONAL
  • 1 1/16 INCH SOCKET END SIZE
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 1 19/64 INCH
  • BOLT CLEARANCE DEPTH 2 13/64 INCH
  • WEIGHT 0.75 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032612
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
50 - Sockets - 3010012 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details