6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/2 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
WEIGHT 0.26 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/2 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
WEIGHT 0.26 LB
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
1 1/2 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
1/2 SOCKET END SIZE - FRACTIONAL
1/2 INCH SOCKET END SIZE
NUT DEPTH 25/64 INCH
WEIGHT 0.26 LB