Proto® Industrial Tools Drive Socket E032401

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 19/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE NUT DEPTH 53/64 INCH BOLT CLEARANCE DEPTH 1 39/64 INCH WEIGHT 0.23 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 19/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE NUT DEPTH 53/64 INCH BOLT CLEARANCE DEPTH 1 39/64 INCH WEIGHT 0.23 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E032401 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E032401
Drive Socket E032401
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 19/32 INCH OVERALL LENGTH 27/32 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/8 SOCKET END SIZE - FRACTIONAL 5/8 INCH SOCKET END SIZE NUT DEPTH 53/64 INCH BOLT CLEARANCE DEPTH 1 39/64 INCH WEIGHT 0.23 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 19/32 INCH OVERALL LENGTH
  • 27/32 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 5/8 SOCKET END SIZE - FRACTIONAL
  • 5/8 INCH SOCKET END SIZE
  • NUT DEPTH 53/64 INCH
  • BOLT CLEARANCE DEPTH 1 39/64 INCH
  • WEIGHT 0.23 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E032401
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1883062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 14-644 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.38 inch
View Details