12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
3 7/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 43/64 INCH
WEIGHT 0.25 LB
Proto® Industrial Tools
Done
Datasheet
Description
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
3 7/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 43/64 INCH
WEIGHT 0.25 LB
12 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
3 7/64 INCH OVERALL LENGTH
55/64 INCH OUTSIDE DIAMETER
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
10 MM SOCKET END SIZE
10 SOCKET END SIZE IN MM
SOCKET DESIGNATION DEEP
NUT DEPTH 43/64 INCH
WEIGHT 0.25 LB