Proto® Industrial Tools RATCHET WRENCH E031703

Description
ROUND HEAD TYPE FULL POLISH FINISH 9 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 0.84 LB
Datasheet
Description
ROUND HEAD TYPE FULL POLISH FINISH 9 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 0.84 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHET WRENCH - E031703 - Proto® Industrial Tools
New Britain, CT, USA
RATCHET WRENCH
E031703
RATCHET WRENCH E031703
ROUND HEAD TYPE FULL POLISH FINISH 9 7/32 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WITH 72 TOOTH DESIGN WEIGHT 0.84 LB
  • ROUND HEAD TYPE
  • FULL POLISH FINISH
  • 9 7/32 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • WITH 72 TOOTH DESIGN
  • WEIGHT 0.84 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E031703
Product Name RATCHET WRENCH
Drive Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details