Description
6 POINT TYPE
VANADIUM STEEL MATERIAL
CHROME PLATED FINISH
2 1/2 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
15/16 SOCKET END SIZE - FRACTIONAL
15/16 INCH SOCKET END SIZE
SOCKET DESIGNATION DEEP
NUT DEPTH 55/64 INCH
BOLT CLEARANCE DEPTH 1 49/64 INCH
WEIGHT 0.33 LB