Proto® Industrial Tools Box End Wrench BWS-1218P

Description
DOUBLE END TYPE FULL POLISHED FINISH 15 9/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 11/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 1.08 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE FULL POLISHED FINISH 15 9/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 11/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 1.08 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWS-1218P - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
BWS-1218P
Box End Wrench BWS-1218P
DOUBLE END TYPE FULL POLISHED FINISH 15 9/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 11/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 37/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 1.08 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • FULL POLISHED FINISH
  • 15 9/64 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 1 11/64 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 37/64 INCH HEAD THICKNESS
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.08 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWS-1218P
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details