Proto® Industrial Tools Box End Wrench BWS-1216P

Description
DOUBLE END TYPE FULL POLISHED FINISH 13 1/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 57/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE FULL POLISHED FINISH 13 1/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 57/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWS-1216P - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
BWS-1216P
Box End Wrench BWS-1216P
DOUBLE END TYPE FULL POLISHED FINISH 13 1/64 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 57/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 33/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.67 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • FULL POLISHED FINISH
  • 13 1/64 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 57/64 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 33/64 INCH HEAD THICKNESS
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.67 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWS-1216P
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details