Proto® Industrial Tools Box End Wrench BWS-1211P

Description
DOUBLE END TYPE FULL POLISHED FINISH 9 29/64 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 15/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.36 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE FULL POLISHED FINISH 9 29/64 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 15/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.36 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWS-1211P - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
BWS-1211P
Box End Wrench BWS-1211P
DOUBLE END TYPE FULL POLISHED FINISH 9 29/64 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 15/16 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.36 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • FULL POLISHED FINISH
  • 9 29/64 INCH OVERALL LENGTH
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 15/16 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 25/64 INCH HEAD THICKNESS
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.36 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWS-1211P
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details