Proto® Industrial Tools Box End Wrench BWS-1206P

Description
DOUBLE END TYPE FULL POLISHED FINISH 8 1/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 21/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE FULL POLISHED FINISH 8 1/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 21/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWS-1206P - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
BWS-1206P
Box End Wrench BWS-1206P
DOUBLE END TYPE FULL POLISHED FINISH 8 1/16 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 3/4 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 21/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.18 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • FULL POLISHED FINISH
  • 8 1/16 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 3/4 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 21/64 INCH HEAD THICKNESS
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.18 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWS-1206P
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details