Proto® Industrial Tools Box End Wrench BWS-1202P

Description
DOUBLE END TYPE FULL POLISHED FINISH 6 61/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 35/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE FULL POLISHED FINISH 6 61/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 35/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - BWS-1202P - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
BWS-1202P
Box End Wrench BWS-1202P
DOUBLE END TYPE FULL POLISHED FINISH 6 61/64 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 37/64 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 35/64 INCH HEAD THICKNESS BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • FULL POLISHED FINISH
  • 6 61/64 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 37/64 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 35/64 INCH HEAD THICKNESS
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.1 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWS-1202P
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details