Proto® Industrial Tools Open End Wrench BWE-89MP

Description
DOUBLE END TYPE 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 27/86 SMALLER END SIZE - FRACTIONAL 17/48 LARGER END SIZE - FRACTIONAL .314 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 27/86 SMALLER END SIZE - FRACTIONAL 17/48 LARGER END SIZE - FRACTIONAL .314 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - BWE-89MP - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
BWE-89MP
Open End Wrench BWE-89MP
DOUBLE END TYPE 8 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 27/86 SMALLER END SIZE - FRACTIONAL 17/48 LARGER END SIZE - FRACTIONAL .314 SMALLER END SIZE - DECIMAL .354 LARGER END SIZE - DECIMAL 8 MM SMALLER END SIZE 9 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 8 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 27/86 SMALLER END SIZE - FRACTIONAL
  • 17/48 LARGER END SIZE - FRACTIONAL
  • .314 SMALLER END SIZE - DECIMAL
  • .354 LARGER END SIZE - DECIMAL
  • 8 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWE-89MP
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details