Proto® Industrial Tools Open End Wrench BWE-1415MP

Description
DOUBLE END TYPE 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 27/49 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .551 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 27/49 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .551 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - BWE-1415MP - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
BWE-1415MP
Open End Wrench BWE-1415MP
DOUBLE END TYPE 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 27/49 SMALLER END SIZE - FRACTIONAL 23/39 LARGER END SIZE - FRACTIONAL .551 SMALLER END SIZE - DECIMAL .59 LARGER END SIZE - DECIMAL 14 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 14 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 27/49 SMALLER END SIZE - FRACTIONAL
  • 23/39 LARGER END SIZE - FRACTIONAL
  • .551 SMALLER END SIZE - DECIMAL
  • .59 LARGER END SIZE - DECIMAL
  • 14 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWE-1415MP
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details