Proto® Industrial Tools Open End Wrench BWE-1011MP

Description
DOUBLE END TYPE 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11/28 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .393 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END TYPE 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11/28 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .393 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - BWE-1011MP - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
BWE-1011MP
Open End Wrench BWE-1011MP
DOUBLE END TYPE 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 11/28 SMALLER END SIZE - FRACTIONAL 42/97 LARGER END SIZE - FRACTIONAL .393 SMALLER END SIZE - DECIMAL .433 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 11 MM LARGER END SIZE BLACKHAWK[T] BRAND LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END TYPE
  • 10 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 11/28 SMALLER END SIZE - FRACTIONAL
  • 42/97 LARGER END SIZE - FRACTIONAL
  • .393 SMALLER END SIZE - DECIMAL
  • .433 LARGER END SIZE - DECIMAL
  • 10 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BWE-1011MP
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details