Proto® Industrial Tools Combination Wrench BW-1466

Description
8 1/4 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 1/4 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1466 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1466
Combination Wrench BW-1466
8 1/4 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.47 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 1/4 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 16 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 16 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.47 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1466
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details