Proto® Industrial Tools Combination Wrench BW-1465

Description
8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.43 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.43 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1465 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1465
Combination Wrench BW-1465
8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.43 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 8 INCH OVERALL LENGTH
  • 15 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.43 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1465
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details