Proto® Industrial Tools Combination Wrench BW-1463

Description
7 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1463 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1463
Combination Wrench BW-1463
7 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 13 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 7 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 LARGER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • 13 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.3 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1463
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details