Proto® Industrial Tools Combination Wrench BW-1462

Description
6 3/4 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6 3/4 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1462 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1462
Combination Wrench BW-1462
6 3/4 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 12 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 6 3/4 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 12 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 12 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.26 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1462
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details