Proto® Industrial Tools Combination Wrench BW-1424

Description
6 3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6 3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1424 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1424
Combination Wrench BW-1424
6 3/4 INCH OVERALL LENGTH 19.05 SMALLER END SIZE IN MM 19.05 LARGER END SIZE IN MM 3/4 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.26 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 6 3/4 INCH OVERALL LENGTH
  • 19.05 SMALLER END SIZE IN MM
  • 19.05 LARGER END SIZE IN MM
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • .75 LARGER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.26 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1424
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details