Proto® Industrial Tools Combination Wrench BW-1412

Description
5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1412 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1412
Combination Wrench BW-1412
5 1/4 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5 1/4 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 9.525 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.13 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1412
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details