Proto® Industrial Tools Combination Wrench BW-1410

Description
5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1410 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1410
Combination Wrench BW-1410
5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.13 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.13 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1410
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details