Proto® Industrial Tools Wrench Set BW-1401

Description
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 7 PIECE(S) 11.98 POUND WEIGHT 13/16 INCH X 11-3/8 INCH, (1) 7/8 INCH X 11-1/2 INCH, (1) 15/16 INCH X 12-3/4 INCH, (1) 1 INCH X 12-1/2 INCH, (1) 1-1/16 INCH X 14 INCH, (1) 1-1/8 INCH X 15-3/4 INCH, (1) 1-1/4 INCH X 16-1/2 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
Datasheet
Description
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 7 PIECE(S) 11.98 POUND WEIGHT 13/16 INCH X 11-3/8 INCH, (1) 7/8 INCH X 11-1/2 INCH, (1) 15/16 INCH X 12-3/4 INCH, (1) 1 INCH X 12-1/2 INCH, (1) 1-1/16 INCH X 14 INCH, (1) 1-1/8 INCH X 15-3/4 INCH, (1) 1-1/4 INCH X 16-1/2 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - BW-1401 - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
BW-1401
Wrench Set BW-1401
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 7 PIECE(S) 11.98 POUND WEIGHT 13/16 INCH X 11-3/8 INCH, (1) 7/8 INCH X 11-1/2 INCH, (1) 15/16 INCH X 12-3/4 INCH, (1) 1 INCH X 12-1/2 INCH, (1) 1-1/16 INCH X 14 INCH, (1) 1-1/8 INCH X 15-3/4 INCH, (1) 1-1/4 INCH X 16-1/2 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
  • COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • FULLY POLISHED FINISH
  • 7 PIECE(S)
  • 11.98 POUND WEIGHT
  • 13/16 INCH X 11-3/8 INCH, (1) 7/8 INCH X 11-1/2 INCH, (1) 15/16 INCH X 12-3/4 INCH, (1) 1 INCH X 12-1/2 INCH, (1) 1-1/16 INCH X 14 INCH, (1) 1-1/8 INCH X 15-3/4 INCH, (1) 1-1/4 INCH X 16-1/2 INCH SET CONTENT
  • BLACKHAWK[TM] BRAND
  • OPENING TYPE OPEN/BOX
  • UNIT OF MEASURE FRACTION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1401
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details