Proto® Industrial Tools Wrench Set BW-1400

Description
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 8 PIECE(S) 2.44 POUND WEIGHT 5/16 INCH X 5 INCH, (1) 3/8 INCH X 6-1/4 INCH, (1) 7/16 INCH X 5-1/2 INCH, (1) 1/2 INCH X 5-3/4 INCH, (1) 9/16 INCH X 6 INCH, (1) 5/8 INCH X 6-1/4 INCH, (1) 11/16 INCH X 6-1/2 INCH, (1) 3/4 INCH X 6-3/4 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
Datasheet
Description
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 8 PIECE(S) 2.44 POUND WEIGHT 5/16 INCH X 5 INCH, (1) 3/8 INCH X 6-1/4 INCH, (1) 7/16 INCH X 5-1/2 INCH, (1) 1/2 INCH X 5-3/4 INCH, (1) 9/16 INCH X 6 INCH, (1) 5/8 INCH X 6-1/4 INCH, (1) 11/16 INCH X 6-1/2 INCH, (1) 3/4 INCH X 6-3/4 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - BW-1400 - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
BW-1400
Wrench Set BW-1400
COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE CHROME VANADIUM STEEL MATERIAL FULLY POLISHED FINISH 8 PIECE(S) 2.44 POUND WEIGHT 5/16 INCH X 5 INCH, (1) 3/8 INCH X 6-1/4 INCH, (1) 7/16 INCH X 5-1/2 INCH, (1) 1/2 INCH X 5-3/4 INCH, (1) 9/16 INCH X 6 INCH, (1) 5/8 INCH X 6-1/4 INCH, (1) 11/16 INCH X 6-1/2 INCH, (1) 3/4 INCH X 6-3/4 INCH SET CONTENT BLACKHAWK[TM] BRAND OPENING TYPE OPEN/BOX UNIT OF MEASURE FRACTION
  • COMBINATION, 12-POINT, REVERSIBLE RATCHET, ANTI-SLIP TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • FULLY POLISHED FINISH
  • 8 PIECE(S)
  • 2.44 POUND WEIGHT
  • 5/16 INCH X 5 INCH, (1) 3/8 INCH X 6-1/4 INCH, (1) 7/16 INCH X 5-1/2 INCH, (1) 1/2 INCH X 5-3/4 INCH, (1) 9/16 INCH X 6 INCH, (1) 5/8 INCH X 6-1/4 INCH, (1) 11/16 INCH X 6-1/2 INCH, (1) 3/4 INCH X 6-3/4 INCH SET CONTENT
  • BLACKHAWK[TM] BRAND
  • OPENING TYPE OPEN/BOX
  • UNIT OF MEASURE FRACTION
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1400
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details