Proto® Industrial Tools RATCHETING BOX END WRENCH BW-1344M

Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 51/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 5/16 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 51/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 5/16 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-1344M - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-1344M
RATCHETING BOX END WRENCH BW-1344M
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 19 MM LARGER END SIZE 1 51/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 5/16 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
  • DOUBLE END, REVERSIBLE TYPE
  • HIGH POLISH DOUBLE NICKEL CHROME FINISH
  • 9 1/8 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • 1 51/64 INCH X 55/64 INCH HEAD THICKNESS
  • 4BOX[T] BRAND
  • HEAD DIMENSION 1 5/16 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END)
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1344M
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details