Proto® Industrial Tools RATCHETING BOX END WRENCH BW-1343

Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 49/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 15/64 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 49/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 15/64 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-1343 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-1343
RATCHETING BOX END WRENCH BW-1343
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 9 1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 49/64 INCH X 55/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 1 15/64 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END) WEIGHT 0.54 LB
  • DOUBLE END, REVERSIBLE TYPE
  • HIGH POLISH DOUBLE NICKEL CHROME FINISH
  • 9 1/8 INCH OVERALL LENGTH
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 3/4 LARGER END SIZE - FRACTIONAL
  • 9/16 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 49/64 INCH X 55/64 INCH HEAD THICKNESS
  • 4BOX[T] BRAND
  • HEAD DIMENSION 1 15/64 INCH W (SMALLER END) X 1 21/64 INCH W (LARGER END)
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1343
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details