Proto® Industrial Tools RATCHETING BOX END WRENCH BW-1341

Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 6 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 35/64 INCH X 21/32 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 13/16 INCH W (SMALLER END) X 63/64 INCH W (LARGER END) WEIGHT 0.21 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 6 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 35/64 INCH X 21/32 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 13/16 INCH W (SMALLER END) X 63/64 INCH W (LARGER END) WEIGHT 0.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-1341 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-1341
RATCHETING BOX END WRENCH BW-1341
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 6 INCH OVERALL LENGTH 5/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 35/64 INCH X 21/32 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 13/16 INCH W (SMALLER END) X 63/64 INCH W (LARGER END) WEIGHT 0.21 LB
  • DOUBLE END, REVERSIBLE TYPE
  • HIGH POLISH DOUBLE NICKEL CHROME FINISH
  • 6 INCH OVERALL LENGTH
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 35/64 INCH X 21/32 INCH HEAD THICKNESS
  • 4BOX[T] BRAND
  • HEAD DIMENSION 13/16 INCH W (SMALLER END) X 63/64 INCH W (LARGER END)
  • WEIGHT 0.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1341
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details