Proto® Industrial Tools RATCHETING BOX END WRENCH BW-1340M

Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 5 7/8 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 11 MM LARGER END SIZE 35/64 INCH X 37/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 51/64 INCH W (SMALLER END) X 55/64 INCH W (LARGER END) WEIGHT 0.16 LB
Datasheet
Description
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 5 7/8 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 11 MM LARGER END SIZE 35/64 INCH X 37/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 51/64 INCH W (SMALLER END) X 55/64 INCH W (LARGER END) WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - BW-1340M - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
BW-1340M
RATCHETING BOX END WRENCH BW-1340M
DOUBLE END, REVERSIBLE TYPE HIGH POLISH DOUBLE NICKEL CHROME FINISH 5 7/8 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 11 MM LARGER END SIZE 35/64 INCH X 37/64 INCH HEAD THICKNESS 4BOX[T] BRAND HEAD DIMENSION 51/64 INCH W (SMALLER END) X 55/64 INCH W (LARGER END) WEIGHT 0.16 LB
  • DOUBLE END, REVERSIBLE TYPE
  • HIGH POLISH DOUBLE NICKEL CHROME FINISH
  • 5 7/8 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • 35/64 INCH X 37/64 INCH HEAD THICKNESS
  • 4BOX[T] BRAND
  • HEAD DIMENSION 51/64 INCH W (SMALLER END) X 55/64 INCH W (LARGER END)
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1340M
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details