Proto® Industrial Tools Combination Wrench BW-1268

Description
9 3/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.55 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
9 3/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.55 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1268 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1268
Combination Wrench BW-1268
9 3/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 19 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.55 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 9 3/4 INCH OVERALL LENGTH
  • 19 SMALLER END SIZE IN MM
  • 19 LARGER END SIZE IN MM
  • 19 MM SMALLER END SIZE
  • 19 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.55 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1268
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details