Proto® Industrial Tools Combination Wrench BW-1258

Description
4 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1258 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1258
Combination Wrench BW-1258
4 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 8 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.09 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 4 INCH OVERALL LENGTH
  • 8 SMALLER END SIZE IN MM
  • 8 LARGER END SIZE IN MM
  • 8 MM SMALLER END SIZE
  • 8 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.09 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1258
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details