Proto® Industrial Tools Combination Wrench BW-1177B

Description
20.25 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 3.4 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
20.25 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 3.4 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1177B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1177B
Combination Wrench BW-1177B
20.25 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 3.4 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 20.25 INCH OVERALL LENGTH
  • 38.1 SMALLER END SIZE IN MM
  • 38.1 LARGER END SIZE IN MM
  • 1 1/2 SMALLER END SIZE - FRACTIONAL
  • 1 1/2 LARGER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1.5 LARGER END SIZE - DECIMAL
  • 1 1/2 INCH SMALLER END SIZE
  • 1 1/2 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 3.4 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1177B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details