Proto® Industrial Tools Combination Wrench BW-1177

Description
20.5 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 3.43 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
20.5 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 3.43 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1177 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1177
Combination Wrench BW-1177
20.5 INCH OVERALL LENGTH 38.1 SMALLER END SIZE IN MM 38.1 LARGER END SIZE IN MM 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 3.43 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 20.5 INCH OVERALL LENGTH
  • 38.1 SMALLER END SIZE IN MM
  • 38.1 LARGER END SIZE IN MM
  • 1 1/2 SMALLER END SIZE - FRACTIONAL
  • 1 1/2 LARGER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1.5 LARGER END SIZE - DECIMAL
  • 1 1/2 INCH SMALLER END SIZE
  • 1 1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 3.43 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1177
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details