Proto® Industrial Tools Combination Wrench BW-1170

Description
13.7 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 1.02 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13.7 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 1.02 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1170 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1170
Combination Wrench BW-1170
13.7 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 1.02 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13.7 INCH OVERALL LENGTH
  • 25.4 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.02 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1170
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details