Proto® Industrial Tools Combination Wrench BW-1168FP

Description
12.59 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12.59 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1168FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1168FP
Combination Wrench BW-1168FP
12.59 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.7 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 12.59 INCH OVERALL LENGTH
  • 23.8125 SMALLER END SIZE IN MM
  • 23.8125 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.7 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1168FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details