Proto® Industrial Tools Combination Wrench BW-1167

Description
11.6 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.78 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11.6 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.78 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1167 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1167
Combination Wrench BW-1167
11.6 INCH OVERALL LENGTH 22.225 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 7/8 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.78 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 11.6 INCH OVERALL LENGTH
  • 22.225 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.78 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1167
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details