Proto® Industrial Tools Combination Wrench BW-1165FP

Description
8.75 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8.75 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1165FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1165FP
Combination Wrench BW-1165FP
8.75 INCH OVERALL LENGTH 17.4625 SMALLER END SIZE IN MM 17.4625 LARGER END SIZE IN MM 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 8.75 INCH OVERALL LENGTH
  • 17.4625 SMALLER END SIZE IN MM
  • 17.4625 LARGER END SIZE IN MM
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • .6875 SMALLER END SIZE - DECIMAL
  • .6875 LARGER END SIZE - DECIMAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.3 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1165FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details