Proto® Industrial Tools Combination Wrench BW-1164FP

Description
7.92 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7.92 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1164FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1164FP
Combination Wrench BW-1164FP
7.92 INCH OVERALL LENGTH 15.875 SMALLER END SIZE IN MM 15.875 LARGER END SIZE IN MM 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.3 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 7.92 INCH OVERALL LENGTH
  • 15.875 SMALLER END SIZE IN MM
  • 15.875 LARGER END SIZE IN MM
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • .625 SMALLER END SIZE - DECIMAL
  • .625 LARGER END SIZE - DECIMAL
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.3 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1164FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details