Proto® Industrial Tools Combination Wrench BW-1163FP

Description
7.14 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
7.14 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1163FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1163FP
Combination Wrench BW-1163FP
7.14 INCH OVERALL LENGTH 14.2875 SMALLER END SIZE IN MM 14.2875 LARGER END SIZE IN MM 9/16 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.2 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 7.14 INCH OVERALL LENGTH
  • 14.2875 SMALLER END SIZE IN MM
  • 14.2875 LARGER END SIZE IN MM
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.2 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1163FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details