Proto® Industrial Tools Combination Wrench BW-1160B

Description
5.14 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5.14 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1160B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1160B
Combination Wrench BW-1160B
5.14 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.1 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5.14 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 9.525 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.1 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1160B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details