Proto® Industrial Tools Combination Wrench BW-1159FP

Description
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1159FP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1159FP
Combination Wrench BW-1159FP
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 4.5 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.06 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1159FP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details