Proto® Industrial Tools Combination Wrench BW-1159B

Description
0.9 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.01 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
0.9 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.01 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1159B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1159B
Combination Wrench BW-1159B
0.9 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 0.01 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 0.9 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.01 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1159B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details