Proto® Industrial Tools Combination Wrench BW-1159

Description
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1159 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1159
Combination Wrench BW-1159
4.5 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.06 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 4.5 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.06 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1159
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details