Proto® Industrial Tools Combination Wrench BW-1156

Description
4 INCH OVERALL LENGTH 6.35 SMALLER END SIZE IN MM 6.35 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
4 INCH OVERALL LENGTH 6.35 SMALLER END SIZE IN MM 6.35 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1156 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1156
Combination Wrench BW-1156
4 INCH OVERALL LENGTH 6.35 SMALLER END SIZE IN MM 6.35 LARGER END SIZE IN MM 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .25 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 12 POINT(S) BLACKHAWK[T] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 4 INCH OVERALL LENGTH
  • 6.35 SMALLER END SIZE IN MM
  • 6.35 LARGER END SIZE IN MM
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .25 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 12 POINT(S)
  • BLACKHAWK[T] BRAND
  • WEIGHT 0.04 LB
  • APPLICABLE STANDARD ASME B107.100
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1156
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details