Proto® Industrial Tools Combination Wrench BW-1130MFP

Description
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - BW-1130MFP - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
BW-1130MFP
Combination Wrench BW-1130MFP
15.5 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 30 MM LARGER END SIZE BLACKHAWK[T] BRAND WEIGHT 1.53 LB LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 15.5 INCH OVERALL LENGTH
  • 30 SMALLER END SIZE IN MM
  • 30 LARGER END SIZE IN MM
  • 30 MM SMALLER END SIZE
  • 30 MM LARGER END SIZE
  • BLACKHAWK[T] BRAND
  • WEIGHT 1.53 LB
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number BW-1130MFP
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details